Vishay Intertechnology, Inc. RES 130 OHM .125W 5% 0402 SMD CRCW0402130RJNEDHP

Description
RES 130ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 130ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM .125W 5% 0402 SMD - CRCW0402130RJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM .125W 5% 0402 SMD
CRCW0402130RJNEDHP
RES 130 OHM .125W 5% 0402 SMD CRCW0402130RJNEDHP
RES 130ohm .125W 5% 0402 SMD

RES 130ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402130RJNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402130RJNEDHP-ND
Chip Resistor - Surface Mount CRCW0402130RJNEDHP-ND
130 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

130 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402130RJNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402130RJNEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402130RJNEDHP
RES SMD 130 OHM 5% 1/5W 0402

RES SMD 130 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402130RJNEDHP CRCW0402130RJNEDHP-ND CRCW0402130RJNEDHP
Product Name RES 130 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details