Vishay Precision Group RES 130 OHM 1/16W 5% 0402 SMD CRCW0402130RJNED

Description
RES 130ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 130ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/16W 5% 0402 SMD - CRCW0402130RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/16W 5% 0402 SMD
CRCW0402130RJNED
RES 130 OHM 1/16W 5% 0402 SMD CRCW0402130RJNED
RES 130ohm 1/16W 5% 0402 SMD

RES 130ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-130JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130JCT-ND
Chip Resistor - Surface Mount 541-130JCT-ND
130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130JTR-ND
Chip Resistor - Surface Mount 541-130JTR-ND
130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130JDKR-ND
Chip Resistor - Surface Mount 541-130JDKR-ND
130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 130R, 5%, 0.063W, 0402; Resistance Vishay - 89M6605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.063W, 0402; Resistance Vishay
89M6605
Res, Thick Film, 130R, 5%, 0.063W, 0402; Resistance Vishay 89M6605
RES, THICK FILM, 130R, 5%, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 130R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 89M6606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.063W, 0402, Reel; Resistance Vishay
89M6606
Res, Thick Film, 130R, 5%, 0.063W, 0402, Reel; Resistance Vishay 89M6606
RES, THICK FILM, 130R, 5%, 0.063W, 0402, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.063W, 0402, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402130RJNED 541-130JCT-ND 89M6605 89M6606
Product Name RES 130 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 130R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 130R, 5%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details