Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402130RFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402130RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402130RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402130RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-130LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130LTR-ND
Chip Resistor - Surface Mount 541-130LTR-ND
130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130LDKR-ND
Chip Resistor - Surface Mount 541-130LDKR-ND
130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130LCT-ND
Chip Resistor - Surface Mount 541-130LCT-ND
130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788769
Surface Mount Resistors 6788769
Vishay CRCW0402130RFKED

Vishay CRCW0402130RFKED

Supplier's Site
Surface Mount Resistors - 6788769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788769P
Surface Mount Resistors 6788769P
Vishay CRCW0402130RFKED

Vishay CRCW0402130RFKED

Supplier's Site
Surface Mount Resistors - 1819159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819159
Surface Mount Resistors 1819159
Vishay CRCW0402130RFKED

Vishay CRCW0402130RFKED

Supplier's Site
Surface Mount Resistors - 1688295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688295
Surface Mount Resistors 1688295
Vishay CRCW0402130RFKED

Vishay CRCW0402130RFKED

Supplier's Site
Res, Thick Film, 130R, 1%, 0.063W, 0402; Resistance Vishay - 52K6679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.063W, 0402; Resistance Vishay
52K6679
Res, Thick Film, 130R, 1%, 0.063W, 0402; Resistance Vishay 52K6679
RES, THICK FILM, 130R, 1%, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6680
Res, Thick Film, 130R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6680
RES, THICK FILM, 130R, 1%, 0.063W, 0402, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.063W, 0402, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402130RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402130RFKED
Chip Resistor - Surface Mount CRCW0402130RFKED
RES SMD 130 OHM 1% 1/16W 0402

RES SMD 130 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402130RFKED 541-130LTR-ND 6788769 6788769P 1819159 52K6679 52K6680 CRCW0402130RFKED
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 130R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 130R, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers