Vishay Intertechnology, Inc. RES 130K OHM 1/16W 1% 0402 SMD CRCW0402130KFKTD

Description
RES 130Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/16W 1% 0402 SMD - CRCW0402130KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/16W 1% 0402 SMD
CRCW0402130KFKTD
RES 130K OHM 1/16W 1% 0402 SMD CRCW0402130KFKTD
RES 130Kohm 1/16W 1% 0402 SMD

RES 130Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402130KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402130KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402130KFKTDCT-ND
RES SMD 130K OHM 1% 1/16W 0402

RES SMD 130K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402130KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402130KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402130KFKTDTR-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402130KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402130KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402130KFKTDDKR-ND
RES SMD 130K OHM 1% 1/16W 0402

RES SMD 130K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 130K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7555
Res, Thick Film, 130K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7555
RES, THICK FILM, 130K, 1%, 0.063W, 0402, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 130K, 1%, 0.063W, 0402, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402130KFKTD 541-CRCW0402130KFKTDCT-ND 07J7555
Product Name RES 130K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 130K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details