Vishay Precision Group Chip Resistor - Surface Mount CRCW0402130KFKED

Description
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 52K6678, features a resistance value of 130 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W (63 mW) and is packaged in a compact 0402 (1005 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The operating temperature range is from -55 °C to +155 °C, making it versatile for various environments. This product is RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 52K6678, features a resistance value of 130 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W (63 mW) and is packaged in a compact 0402 (1005 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The operating temperature range is from -55 °C to +155 °C, making it versatile for various environments. This product is RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-130KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KLTR-ND
Chip Resistor - Surface Mount 541-130KLTR-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KLCT-ND
Chip Resistor - Surface Mount 541-130KLCT-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KLDKR-ND
Chip Resistor - Surface Mount 541-130KLDKR-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402130KFKED
915776-CRCW0402130KFKED
Chip Resistor - Surface Mount - CRCW0402130KFKED 915776-CRCW0402130KFKED
Manufacturer: Vishay Win Source Part Number: 915776-CRCW0402130KF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-130KLTR, 541-130KLDKR, 541-130KLCT, D10/CRCW0402 100 130K 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915776-CRCW0402130KFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-130KLTR, 541-130KLDKR, 541-130KLCT, D10/CRCW0402 100 130K 1% ET7 E3

Buy Now Datasheet
Surface Mount Resistors - 6788765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788765
Surface Mount Resistors 6788765
Vishay CRCW0402130KFKED

Vishay CRCW0402130KFKED

Supplier's Site
Surface Mount Resistors - 6788765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788765P
Surface Mount Resistors 6788765P
Vishay CRCW0402130KFKED

Vishay CRCW0402130KFKED

Supplier's Site
Surface Mount Resistors - 1688294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688294
Surface Mount Resistors 1688294
Vishay CRCW0402130KFKED

Vishay CRCW0402130KFKED

Supplier's Site
Surface Mount Resistors - 1819139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819139
Surface Mount Resistors 1819139
Vishay CRCW0402130KFKED

Vishay CRCW0402130KFKED

Supplier's Site
SMD 16W Resistor - 52-CRCW0402130KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW0402130KFKED
SMD 16W Resistor 52-CRCW0402130KFKED
130kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW0402130KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402130KFKED can be used for catalog matching and distributor lookup.

130kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW0402130KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402130KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:130kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402130KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:130kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402130KFKED
Thick Film ResistorSeries:CRCW; Resistance:130kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402130KFKED
Thick Film ResistorSeries:CRCW; Resistance:130kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:130kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 130K, 1%, 0.063W, 0402; Resistance Vishay - 52K6678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.063W, 0402; Resistance Vishay
52K6678
Res, Thick Film, 130K, 1%, 0.063W, 0402; Resistance Vishay 52K6678
RES, THICK FILM, 130K, 1%, 0.063W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130K, 1%, 0.063W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3406
Res, Thick Film, 130K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3406
RES, THICK FILM, 130K, 1%, 0.063W, 0402, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130K, 1%, 0.063W, 0402, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5276 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5276
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5276
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402130KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402130KFKED
Chip Resistor - Surface Mount CRCW0402130KFKED
RES SMD 130K OHM 1% 1/16W 0402

RES SMD 130K OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 130K OHM 1% 1/16W 0402 - 873-CRCW0402130KFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 130K OHM 1% 1/16W 0402
873-CRCW0402130KFKED
RES SMD 130K OHM 1% 1/16W 0402 873-CRCW0402130KFKED
RES SMD 130K OHM 1% 1/16W 0402

RES SMD 130K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-130KLTR-ND 915776-CRCW0402130KFKED 6788765 6788765P 1819139 52-CRCW0402130KFKED CRCW0402130KFKED 52K6678 61M5276 CRCW0402130KFKED 873-CRCW0402130KFKED
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0402130KFKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 16W Resistor Thick Film ResistorSeries:CRCW; Resistance:130kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Res, Thick Film, 130K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount RES SMD 130K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers