Vishay Precision Group Chip Resistor - Surface Mount CRCW040212R7FKED

Description
12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7LCT-ND
Chip Resistor - Surface Mount 541-12.7LCT-ND
12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7LTR-ND
Chip Resistor - Surface Mount 541-12.7LTR-ND
12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7LDKR-ND
Chip Resistor - Surface Mount 541-12.7LDKR-ND
12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 12.7ohms 1% - CRCW040212R7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 12.7ohms 1%
CRCW040212R7FKED
Thick Film Resistors - SMD 1/16watt 12.7ohms 1% CRCW040212R7FKED
Thick Film Resistors - SMD 1/16watt 12.7ohms 1%

Thick Film Resistors - SMD 1/16watt 12.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040212R7FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040212R7FKED
Chip Resistor - Surface Mount CRCW040212R7FKED
RES SMD 12.7 OHM 1% 1/16W 0402

RES SMD 12.7 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 12R7, 1%, 0.063W, 0402; Resistance Vishay - 52K6656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.063W, 0402; Resistance Vishay
52K6656
Res, Thick Film, 12R7, 1%, 0.063W, 0402; Resistance Vishay 52K6656
RES, THICK FILM, 12R7, 1%, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6657
Res, Thick Film, 12R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6657
RES, THICK FILM, 12R7, 1%, 0.063W, 0402, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.063W, 0402, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-12.7LCT-ND CRCW040212R7FKED CRCW040212R7FKED 52K6656
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 12.7ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 12R7, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details