Vishay Precision Group Chip Resistor - Surface Mount CRCW040212R4FKED

Description
12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4LCT-ND
Chip Resistor - Surface Mount 541-12.4LCT-ND
12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4LDKR-ND
Chip Resistor - Surface Mount 541-12.4LDKR-ND
12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4LTR-ND
Chip Resistor - Surface Mount 541-12.4LTR-ND
12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040212R4FKED - CRCW040212R4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040212R4FKED
CRCW040212R4FKED
CRCW040212R4FKED CRCW040212R4FKED
CRCW040212R4FKED

CRCW040212R4FKED

Supplier's Site
Res, Thick Film, 12R4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6655
Res, Thick Film, 12R4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6655
RES, THICK FILM, 12R4, 1%, 0.063W, 0402, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R4, 1%, 0.063W, 0402, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R4, 1%, 0.063W, 0402; Resistance Vishay - 52K6654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.063W, 0402; Resistance Vishay
52K6654
Res, Thick Film, 12R4, 1%, 0.063W, 0402; Resistance Vishay 52K6654
RES, THICK FILM, 12R4, 1%, 0.063W, 0402; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R4, 1%, 0.063W, 0402; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 12.4 OHM 1% 1/16W 0402 - 873-CRCW040212R4FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.4 OHM 1% 1/16W 0402
873-CRCW040212R4FKED
RES SMD 12.4 OHM 1% 1/16W 0402 873-CRCW040212R4FKED
RES SMD 12.4 OHM 1% 1/16W 0402

RES SMD 12.4 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-12.4LCT-ND CRCW040212R4FKED 52K6655 873-CRCW040212R4FKED
Product Name Chip Resistor - Surface Mount CRCW040212R4FKED Res, Thick Film, 12R4, 1%, 0.063W, 0402, Reel; Resistance Vishay RES SMD 12.4 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details