Vishay Precision Group Chip Resistor - Surface Mount CRCW040212R1FKTD

Description
RES SMD 12.1 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 12.1 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040212R1FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212R1FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040212R1FKTDDKR-ND
RES SMD 12.1 OHM 1% 1/16W 0402

RES SMD 12.1 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212R1FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212R1FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040212R1FKTDCT-ND
RES SMD 12.1 OHM 1% 1/16W 0402

RES SMD 12.1 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212R1FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212R1FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040212R1FKTDTR-ND
12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12.1 OHM 1/16W 1% 0402 SMD - CRCW040212R1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/16W 1% 0402 SMD
CRCW040212R1FKTD
RES 12.1 OHM 1/16W 1% 0402 SMD CRCW040212R1FKTD
RES 12.1ohm 1/16W 1% 0402 SMD

RES 12.1ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 12R1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7533
Res, Thick Film, 12R1, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7533
RES, THICK FILM, 12R1, 1%, 0.063W, 0402, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12R1, 1%, 0.063W, 0402, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 96C9560 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
96C9560
Thick Film Chip Resistor; Resistance Vishay 96C9560
THICK FILM CHIP RESISTOR; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040212R1FKTDDKR-ND CRCW040212R1FKTD 07J7533
Product Name Chip Resistor - Surface Mount RES 12.1 OHM 1/16W 1% 0402 SMD Res, Thick Film, 12R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details