Vishay Precision Group Chip Resistor - Surface Mount CRCW040212R1FKED

Description
12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1LCT-ND
Chip Resistor - Surface Mount 541-12.1LCT-ND
12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1LDKR-ND
Chip Resistor - Surface Mount 541-12.1LDKR-ND
12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1LTR-ND
Chip Resistor - Surface Mount 541-12.1LTR-ND
12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040212R1FKED - CRCW040212R1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040212R1FKED
CRCW040212R1FKED
CRCW040212R1FKED CRCW040212R1FKED
CRCW040212R1FKED

CRCW040212R1FKED

Supplier's Site
Res, Thick Film, 12R1, 1%, 0.063W, 0402; Resistance Vishay - 52K6652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.063W, 0402; Resistance Vishay
52K6652
Res, Thick Film, 12R1, 1%, 0.063W, 0402; Resistance Vishay 52K6652
RES, THICK FILM, 12R1, 1%, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6653
Res, Thick Film, 12R1, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6653
RES, THICK FILM, 12R1, 1%, 0.063W, 0402, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.063W, 0402, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040212R1FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040212R1FKED
Resistors - Chip Resistor - Surface Mount CRCW040212R1FKED
RES SMD 12.1 OHM 1% 1/16W 0402

RES SMD 12.1 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-12.1LCT-ND CRCW040212R1FKED 52K6652 CRCW040212R1FKED
Product Name Chip Resistor - Surface Mount CRCW040212R1FKED Res, Thick Film, 12R1, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details