Vishay Intertechnology, Inc. RES 12 OHM 1/16W 5% 0402 SMD CRCW040212R0JNTD

Description
RES 12ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 12ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/16W 5% 0402 SMD - CRCW040212R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/16W 5% 0402 SMD
CRCW040212R0JNTD
RES 12 OHM 1/16W 5% 0402 SMD CRCW040212R0JNTD
RES 12ohm 1/16W 5% 0402 SMD

RES 12ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040212R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040212R0JNTD-ND
Chip Resistor - Surface Mount CRCW040212R0JNTD-ND
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040212R0JNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040212R0JNTD
Chip Resistor - Surface Mount CRCW040212R0JNTD
RES SMD 12 OHM 5% 1/16W 0402

RES SMD 12 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040212R0JNTD CRCW040212R0JNTD-ND CRCW040212R0JNTD
Product Name RES 12 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details