Vishay Intertechnology, Inc. RES 12 OHM .125W 5% 0402 SMD CRCW040212R0JNEDHP

Description
RES 12ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 12ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM .125W 5% 0402 SMD - CRCW040212R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM .125W 5% 0402 SMD
CRCW040212R0JNEDHP
RES 12 OHM .125W 5% 0402 SMD CRCW040212R0JNEDHP
RES 12ohm .125W 5% 0402 SMD

RES 12ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040212R0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040212R0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040212R0JNEDHP-ND
12 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040212R0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040212R0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040212R0JNEDHP
RES SMD 12 OHM 5% 1/5W 0402

RES SMD 12 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040212R0JNEDHP CRCW040212R0JNEDHP-ND CRCW040212R0JNEDHP
Product Name RES 12 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details