Vishay Precision Group Chip Resistor - Surface Mount CRCW040212R0JNED

Description
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12JDKR-ND
Chip Resistor - Surface Mount 541-12JDKR-ND
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12JCT-ND
Chip Resistor - Surface Mount 541-12JCT-ND
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12JTR-ND
Chip Resistor - Surface Mount 541-12JTR-ND
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12 OHM 1/16W 5% 0402 SMD - CRCW040212R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/16W 5% 0402 SMD
CRCW040212R0JNED
RES 12 OHM 1/16W 5% 0402 SMD CRCW040212R0JNED
RES 12ohm 1/16W 5% 0402 SMD

RES 12ohm 1/16W 5% 0402 SMD

Supplier's Site
Resistor,metal Glaze,12Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 31C6949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,12Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
31C6949
Resistor,metal Glaze,12Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 31C6949
Resistor,Metal Glaze,12Ohms,50WV,5+ /-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: Yes

Resistor,Metal Glaze,12Ohms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-12JDKR-ND CRCW040212R0JNED 31C6949
Product Name Chip Resistor - Surface Mount RES 12 OHM 1/16W 5% 0402 SMD Resistor,metal Glaze,12Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details