Vishay Precision Group Chip Resistor - Surface Mount CRCW040212K4FKED

Description
12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KLCT-ND
Chip Resistor - Surface Mount 541-12.4KLCT-ND
12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KLDKR-ND
Chip Resistor - Surface Mount 541-12.4KLDKR-ND
12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KLTR-ND
Chip Resistor - Surface Mount 541-12.4KLTR-ND
12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788753
Surface Mount Resistors 6788753
Vishay CRCW040212K4FKED

Vishay CRCW040212K4FKED

Supplier's Site
Surface Mount Resistors - 6788753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788753P
Surface Mount Resistors 6788753P
Vishay CRCW040212K4FKED

Vishay CRCW040212K4FKED

Supplier's Site
Surface Mount Resistors - 1688291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688291
Surface Mount Resistors 1688291
Vishay CRCW040212K4FKED

Vishay CRCW040212K4FKED

Supplier's Site
Surface Mount Resistors - 1819313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819313
Surface Mount Resistors 1819313
Vishay CRCW040212K4FKED

Vishay CRCW040212K4FKED

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040212K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040212K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040212K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:12.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW040212K4FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040212K4FKED
Chip Resistor - Surface Mount CRCW040212K4FKED
RES SMD 12.4K OHM 1% 1/16W 0402

RES SMD 12.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 12K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6649
Res, Thick Film, 12K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6649
RES, THICK FILM, 12K4, 1%, 0.063W, 0402, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.063W, 0402, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K4, 1%, 0.063W, 0402; Resistance Vishay - 52K6648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.063W, 0402; Resistance Vishay
52K6648
Res, Thick Film, 12K4, 1%, 0.063W, 0402; Resistance Vishay 52K6648
RES, THICK FILM, 12K4, 1%, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3865 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3865
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3865
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-12.4KLCT-ND 6788753 6788753P 1819313 CRCW040212K4FKED CRCW040212K4FKED 52K6649 27W3865
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:12.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 12K4, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers