Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040212K1FKEDC

Description
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4703-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4703-2-ND
Chip Resistor - Surface Mount 541-4703-2-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4703-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4703-1-ND
Chip Resistor - Surface Mount 541-4703-1-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4703-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4703-6-ND
Chip Resistor - Surface Mount 541-4703-6-ND
12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040212K1FKEDC
867176-CRCW040212K1FKEDC
Chip Resistor - Surface Mount - CRCW040212K1FKEDC 867176-CRCW040212K1FKEDC
Manufacturer: Vishay Win Source Part Number: 867176-CRCW040212K1F KEDC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4703-2, 541-4703-1, 541-4703-6, CRCW040212K1FKEDC-ND

Manufacturer: Vishay
Win Source Part Number: 867176-CRCW040212K1FKEDC
Series: CRCW-C
Operating Temperature Range: -55°C ~ 155°C
Features: 12.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4703-2, 541-4703-1, 541-4703-6, CRCW040212K1FKEDC-ND

Buy Now Datasheet
SMD 0.063W 12100ohm 50V Resistor - 52-CRCW040212K1FKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 12100ohm 50V Resistor
52-CRCW040212K1FKEDC
SMD 0.063W 12100ohm 50V Resistor 52-CRCW040212K1FKEDC
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 12100ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040212K1FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 12100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 12100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040212K1FKEDC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 12100ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040212K1FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 12100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 12100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040212K1FKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-4703-2-ND 867176-CRCW040212K1FKEDC 52-CRCW040212K1FKEDC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040212K1FKEDC SMD 0.063W 12100ohm 50V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details