Vishay Precision Group Surface Mount Resistors CRCW040212K0FKEDHP

Description
Vishay CRCW040212K0FKEDHP
Request a Quote Datasheet
Description
Vishay CRCW040212K0FKEDHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121578
Surface Mount Resistors 8121578
Vishay CRCW040212K0FKEDHP

Vishay CRCW040212K0FKEDHP

Supplier's Site
Surface Mount Resistors - 8121578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121578P
Surface Mount Resistors 8121578P
Vishay CRCW040212K0FKEDHP

Vishay CRCW040212K0FKEDHP

Supplier's Site
Surface Mount Resistors - 1819044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819044
Surface Mount Resistors 1819044
Vishay CRCW040212K0FKEDHP

Vishay CRCW040212K0FKEDHP

Supplier's Site
RES 12.0K OHM .125W 1% 0402 SMD - CRCW040212K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM .125W 1% 0402 SMD
CRCW040212K0FKEDHP
RES 12.0K OHM .125W 1% 0402 SMD CRCW040212K0FKEDHP
RES 12.0Kohm .125W 1% 0402 SMD

RES 12.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040212K0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040212K0FKEDHPTR-ND
12 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212K0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040212K0FKEDHPDKR-ND
12 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040212K0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040212K0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040212K0FKEDHPCT-ND
12 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4510 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4510
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4510
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8121578 8121578P 1819044 CRCW040212K0FKEDHP 541-CRCW040212K0FKEDHPTR-ND 41R4510
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 12.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 12000 ohms 12000 ohms
Power Rating 0.2000 watts 0.1250 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details