Vishay Precision Group Surface Mount Resistors CRCW040212K0FKED

Description
Vishay CRCW040212K0FKED
Request a Quote Datasheet
Description
Vishay CRCW040212K0FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788756
Surface Mount Resistors 6788756
Vishay CRCW040212K0FKED

Vishay CRCW040212K0FKED

Supplier's Site
Surface Mount Resistors - 6788756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788756P
Surface Mount Resistors 6788756P
Vishay CRCW040212K0FKED

Vishay CRCW040212K0FKED

Supplier's Site
Surface Mount Resistors - 1688292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688292
Surface Mount Resistors 1688292
Vishay CRCW040212K0FKED

Vishay CRCW040212K0FKED

Supplier's Site
Surface Mount Resistors - 1819105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819105
Surface Mount Resistors 1819105
Vishay CRCW040212K0FKED

Vishay CRCW040212K0FKED

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
968391-CRCW040212K0FKED
Resistors - Chip Resistor - Surface Mount 968391-CRCW040212K0FKED
Win Source Part Number: 968391-CRCW040212K0F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-12.0KLTR,541-12. 0KLDKR,541-12.0KLCT, D10/CRCW0402 100 12K 1% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 968391-CRCW040212K0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-12.0KLTR,541-12.0KLDKR,541-12.0KLCT,D10/CRCW0402 100 12K 1% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KLTR-ND
Chip Resistor - Surface Mount 541-12.0KLTR-ND
12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KLCT-ND
Chip Resistor - Surface Mount 541-12.0KLCT-ND
12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KLDKR-ND
Chip Resistor - Surface Mount 541-12.0KLDKR-ND
12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW040212K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW040212K0FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW040212K0FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Automotive 50V 63mW Resistor - 52-CRCW040212K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040212K0FKED
Automotive 50V 63mW Resistor 52-CRCW040212K0FKED
0402 Thick Film Resistor, 12kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040212K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040212K0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 12kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040212K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040212K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 12K, 1%, 0.063W, 0402; Resistance Vishay - 52K6646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.063W, 0402; Resistance Vishay
52K6646
Res, Thick Film, 12K, 1%, 0.063W, 0402; Resistance Vishay 52K6646
RES, THICK FILM, 12K, 1%, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3398
Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3398
RES, THICK FILM, 12K, 1%, 0.063W, 0402, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.063W, 0402, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8983 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8983
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8983
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040212K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040212K0FKED
Chip Resistor - Surface Mount CRCW040212K0FKED
RES SMD 12K OHM 1% 1/16W 0402

RES SMD 12K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6788756 6788756P 1819105 968391-CRCW040212K0FKED 541-12.0KLTR-ND CRCW040212K0FKED 52-CRCW040212K0FKED 52K6646 42K3398 26W8983 CRCW040212K0FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance: 1%; Power Rating:0.0... Automotive 50V 63mW Resistor Res, Thick Film, 12K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 12K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details