Vishay Intertechnology, Inc. RES 127 OHM .125W 1% 0402 SMD CRCW0402127RFKEDHP

Description
RES 127ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 127ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM .125W 1% 0402 SMD - CRCW0402127RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM .125W 1% 0402 SMD
CRCW0402127RFKEDHP
RES 127 OHM .125W 1% 0402 SMD CRCW0402127RFKEDHP
RES 127ohm .125W 1% 0402 SMD

RES 127ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402127RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402127RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402127RFKEDHP-ND
127 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

127 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402127RFKEDHP CRCW0402127RFKEDHP-ND
Product Name RES 127 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details