Vishay Precision Group CRCW0402127RFKED CRCW0402127RFKED

Description
CRCW0402127RFKED
Request a Quote Datasheet
Description
CRCW0402127RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402127RFKED - CRCW0402127RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402127RFKED
CRCW0402127RFKED
CRCW0402127RFKED CRCW0402127RFKED
CRCW0402127RFKED

CRCW0402127RFKED

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402127RFKED
915774-CRCW0402127RFKED
Chip Resistor - Surface Mount - CRCW0402127RFKED 915774-CRCW0402127RFKED
Manufacturer: Vishay Win Source Part Number: 915774-CRCW0402127RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 127R 1% ET7 E3, 541-127LCT, 541-127LTR, 541-127LDKR

Manufacturer: Vishay
Win Source Part Number: 915774-CRCW0402127RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 127R 1% ET7 E3, 541-127LCT, 541-127LTR, 541-127LDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127LDKR-ND
Chip Resistor - Surface Mount 541-127LDKR-ND
127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127LTR-ND
Chip Resistor - Surface Mount 541-127LTR-ND
127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127LCT-ND
Chip Resistor - Surface Mount 541-127LCT-ND
127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 127 Ohm 0.063W 50V Resistor - 52-CRCW0402127RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 127 Ohm 0.063W 50V Resistor
52-CRCW0402127RFKED
SMD 127 Ohm 0.063W 50V Resistor 52-CRCW0402127RFKED
0402 Thick Film Resistor, 127 Ohm, 1%, 0.063W, 50V, SMD Product overview: CRCW0402127RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 Ohm, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 Ohm, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402127RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 127 Ohm, 1%, 0.063W, 50V, SMD Product overview: CRCW0402127RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 Ohm, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 Ohm, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402127RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 127 OHM 1% 1/16W 0402 - 873-CRCW0402127RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 127 OHM 1% 1/16W 0402
873-CRCW0402127RFKED
RES SMD 127 OHM 1% 1/16W 0402 873-CRCW0402127RFKED
RES SMD 127 OHM 1% 1/16W 0402

RES SMD 127 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 127R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6667
Res, Thick Film, 127R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6667
RES, THICK FILM, 127R, 1%, 0.063W, 0402, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.063W, 0402, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 127R, 1%, 0.063W, 0402; Resistance Vishay - 52K6666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.063W, 0402; Resistance Vishay
52K6666
Res, Thick Film, 127R, 1%, 0.063W, 0402; Resistance Vishay 52K6666
RES, THICK FILM, 127R, 1%, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402127RFKED 915774-CRCW0402127RFKED 541-127LDKR-ND 52-CRCW0402127RFKED 873-CRCW0402127RFKED 52K6667 52K6666
Product Name CRCW0402127RFKED Chip Resistor - Surface Mount - CRCW0402127RFKED Chip Resistor - Surface Mount SMD 127 Ohm 0.063W 50V Resistor RES SMD 127 OHM 1% 1/16W 0402 Res, Thick Film, 127R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 127R, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details