Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402127KFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8986
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8986
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8986
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details