Vishay Precision Group Chip Resistor - Surface Mount CRCW0402124KFKTD

Description
124 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
124 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402124KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402124KFKTD-ND
Chip Resistor - Surface Mount CRCW0402124KFKTD-ND
124 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 124K OHM 1/16W 1% 0402 SMD - CRCW0402124KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/16W 1% 0402 SMD
CRCW0402124KFKTD
RES 124K OHM 1/16W 1% 0402 SMD CRCW0402124KFKTD
RES 124Kohm 1/16W 1% 0402 SMD

RES 124Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 124K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7544
Res, Thick Film, 124K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7544
RES, THICK FILM, 124K, 1%, 0.063W, 0402, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 124K, 1%, 0.063W, 0402, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402124KFKTD-ND CRCW0402124KFKTD 07J7544
Product Name Chip Resistor - Surface Mount RES 124K OHM 1/16W 1% 0402 SMD Res, Thick Film, 124K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details