Vishay Intertechnology, Inc. RES, TKF, 0402, 1%, 1/16W CRCW04021243FRT7

Description
RES, TKF, 0402, 1%, 1/16W
Request a Quote
Description
RES, TKF, 0402, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TKF, 0402, 1%, 1/16W - CRCW04021243FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TKF, 0402, 1%, 1/16W
CRCW04021243FRT7
RES, TKF, 0402, 1%, 1/16W CRCW04021243FRT7
RES, TKF, 0402, 1%, 1/16W

RES, TKF, 0402, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021243FRT7
Product Name RES, TKF, 0402, 1%, 1/16W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers