Res Thick Film 0402 121 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R
D10/CRCW0402 200 121R 5% ET7 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0402121RJNED | 48P7533 |
| Product Name | Res Thick Film 0402 121 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R | D10/crcw0402 200 121R 5% Et7 E3 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402 |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C |