Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402121RFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402121RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402121RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402121RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-121LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121LDKR-ND
Chip Resistor - Surface Mount 541-121LDKR-ND
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121LTR-ND
Chip Resistor - Surface Mount 541-121LTR-ND
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121LCT-ND
Chip Resistor - Surface Mount 541-121LCT-ND
121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 121 Ohm 50V 63mW Resistor - 52-CRCW0402121RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 121 Ohm 50V 63mW Resistor
52-CRCW0402121RFKED
SMD 121 Ohm 50V 63mW Resistor 52-CRCW0402121RFKED
121 Ohm 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW0402121RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402121RFKED can be used for catalog matching and distributor lookup.

121 Ohm 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW0402121RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402121RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6788743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788743
Surface Mount Resistors 6788743
Vishay CRCW0402121RFKED

Vishay CRCW0402121RFKED

Supplier's Site
Surface Mount Resistors - 6788743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788743P
Surface Mount Resistors 6788743P
Vishay CRCW0402121RFKED

Vishay CRCW0402121RFKED

Supplier's Site
Surface Mount Resistors - 1819273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819273
Surface Mount Resistors 1819273
Vishay CRCW0402121RFKED

Vishay CRCW0402121RFKED

Supplier's Site
Surface Mount Resistors - 1688289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688289
Surface Mount Resistors 1688289
Vishay CRCW0402121RFKED

Vishay CRCW0402121RFKED

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402121RFKED
915773-CRCW0402121RFKED
Chip Resistor - Surface Mount - CRCW0402121RFKED 915773-CRCW0402121RFKED
Manufacturer: Vishay Win Source Part Number: 915773-CRCW0402121RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-121LTR, 541-121LCT, D10/CRCW0402 100 121R 1% ET7 E3, 541-121LDKR

Manufacturer: Vishay
Win Source Part Number: 915773-CRCW0402121RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 121 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-121LTR, 541-121LCT, D10/CRCW0402 100 121R 1% ET7 E3, 541-121LDKR

Buy Now Datasheet
Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Vishay - 52K6661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Vishay
52K6661
Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Vishay 52K6661
RES, THICK FILM, 121R, 1%, 0.063W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.063W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 121R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3401
Res, Thick Film, 121R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3401
RES, THICK FILM, 121R, 1%, 0.063W, 0402, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.063W, 0402, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3873 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3873
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3873
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
RES SMD 121 OHM 1% 1/16W 0402 - 873-CRCW0402121RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 121 OHM 1% 1/16W 0402
873-CRCW0402121RFKED
RES SMD 121 OHM 1% 1/16W 0402 873-CRCW0402121RFKED
RES SMD 121 OHM 1% 1/16W 0402

RES SMD 121 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402121RFKED 541-121LDKR-ND 52-CRCW0402121RFKED 6788743 6788743P 1819273 915773-CRCW0402121RFKED 52K6661 42K3401 27W3873 873-CRCW0402121RFKED
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:121ohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount SMD 121 Ohm 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW0402121RFKED Res, Thick Film, 121R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 121R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay RES SMD 121 OHM 1% 1/16W 0402
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers