Vishay Intertechnology, Inc. RESD, 0402, 1%, 1/16W, 12.1K CRCW04021212FT

Description
RESD, 0402, 1%, 1/16W, 12.1K
Request a Quote
Description
RESD, 0402, 1%, 1/16W, 12.1K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESD, 0402, 1%, 1/16W, 12.1K - CRCW04021212FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESD, 0402, 1%, 1/16W, 12.1K
CRCW04021212FT
RESD, 0402, 1%, 1/16W, 12.1K CRCW04021212FT
RESD, 0402, 1%, 1/16W, 12.1K

RESD, 0402, 1%, 1/16W, 12.1K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021212FT
Product Name RESD, 0402, 1%, 1/16W, 12.1K
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers