Vishay Intertechnology, Inc. RESISTOR, 12.1K, 1%, 63MW, 0402 CRCW04021212F

Description
RESISTOR, 12.1K, 1%, 63MW, 0402
Request a Quote
Description
RESISTOR, 12.1K, 1%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 12.1K, 1%, 63MW, 0402 - CRCW04021212F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 12.1K, 1%, 63MW, 0402
CRCW04021212F
RESISTOR, 12.1K, 1%, 63MW, 0402 CRCW04021212F
RESISTOR, 12.1K, 1%, 63MW, 0402

RESISTOR, 12.1K, 1%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021212F
Product Name RESISTOR, 12.1K, 1%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers