Vishay Intertechnology, Inc. RES 120 OHM .125W 5% 0402 SMD CRCW0402120RJNEDHP

Description
RES 120ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 120ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM .125W 5% 0402 SMD - CRCW0402120RJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM .125W 5% 0402 SMD
CRCW0402120RJNEDHP
RES 120 OHM .125W 5% 0402 SMD CRCW0402120RJNEDHP
RES 120ohm .125W 5% 0402 SMD

RES 120ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-120YATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120YATR-ND
Chip Resistor - Surface Mount 541-120YATR-ND
120 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120YADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120YADKR-ND
Chip Resistor - Surface Mount 541-120YADKR-ND
120 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120YACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120YACT-ND
Chip Resistor - Surface Mount 541-120YACT-ND
120 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402120RJNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402120RJNEDHP
Chip Resistor - Surface Mount CRCW0402120RJNEDHP
RES SMD 120 OHM 5% 1/5W 0402

RES SMD 120 OHM 5% 1/5W 0402

Supplier's Site Datasheet
Res, 120 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK8600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK8600
Res, 120 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK8600
RES, 120 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 120 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402120RJNEDHP 541-120YATR-ND CRCW0402120RJNEDHP 33AK8600
Product Name RES 120 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers