Vishay Precision Group RES, 0402, 1%, 1/16W, 121 CRCW0402120RFKED

Description
RES, 0402, 1%, 1/16W, 121
Request a Quote Datasheet
Description
RES, 0402, 1%, 1/16W, 121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0402, 1%, 1/16W, 121 - CRCW0402120RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0402, 1%, 1/16W, 121
CRCW0402120RFKED
RES, 0402, 1%, 1/16W, 121 CRCW0402120RFKED
RES, 0402, 1%, 1/16W, 121

RES, 0402, 1%, 1/16W, 121

Supplier's Site
Surface Mount Resistors - 6788731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788731
Surface Mount Resistors 6788731
Vishay CRCW0402120RFKED

Vishay CRCW0402120RFKED

Supplier's Site
Surface Mount Resistors - 6788731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788731P
Surface Mount Resistors 6788731P
Vishay CRCW0402120RFKED

Vishay CRCW0402120RFKED

Supplier's Site
Surface Mount Resistors - 1819222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819222
Surface Mount Resistors 1819222
Vishay CRCW0402120RFKED

Vishay CRCW0402120RFKED

Supplier's Site
Surface Mount Resistors - 1688286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688286
Surface Mount Resistors 1688286
Vishay CRCW0402120RFKED

Vishay CRCW0402120RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-120LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120LTR-ND
Chip Resistor - Surface Mount 541-120LTR-ND
120 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120LDKR-ND
Chip Resistor - Surface Mount 541-120LDKR-ND
120 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120LCT-ND
Chip Resistor - Surface Mount 541-120LCT-ND
120 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 120 Ohm 50V Resistor - 52-CRCW0402120RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 50V Resistor
52-CRCW0402120RFKED
SMD 120 Ohm 50V Resistor 52-CRCW0402120RFKED
120 Ohm 1% 50V Thick Film Chip Resistor 0402 SMD Product overview: CRCW0402120RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402120RFKED can be used for catalog matching and distributor lookup.

120 Ohm 1% 50V Thick Film Chip Resistor 0402 SMD Product overview: CRCW0402120RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402120RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1010152-CRCW0402120RFKED
Resistors - Chip Resistor - Surface Mount 1010152-CRCW0402120RFKED
Win Source Part Number: 1010152-CRCW0402120R FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-120LTR,541-120LC T,D10/CRCW0402 100 120R 1% ET7 E3,541-120LDKR Base Product Number: CRCW0402

Win Source Part Number: 1010152-CRCW0402120RFKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-120LTR,541-120LCT,D10/CRCW0402 100 120R 1% ET7 E3,541-120LDKR
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402120RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402120RFKED
Chip Resistor - Surface Mount CRCW0402120RFKED
RES SMD 120 OHM 1% 1/16W 0402

RES SMD 120 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.063W, 0402; Resistance Vishay - 72M6750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.063W, 0402; Resistance Vishay
72M6750
Res, Thick Film, 120R, 1%, 0.063W, 0402; Resistance Vishay 72M6750
RES, THICK FILM, 120R, 1%, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6751
Res, Thick Film, 120R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6751
RES, THICK FILM, 120R, 1%, 0.063W, 0402, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.063W, 0402, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3871 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3871
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3871
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1956 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1956
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1956
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0402120RFKED 6788731 6788731P 1819222 541-120LTR-ND 52-CRCW0402120RFKED 1010152-CRCW0402120RFKED CRCW0402120RFKED 72M6750 72M6751 27W3871
Product Name RES, 0402, 1%, 1/16W, 121 Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 120 Ohm 50V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 120R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0600 watts 0.0600 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details