Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0402120KFKED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1330113-CRCW0402120K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 120 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-120KLDKR,D10/CRC W0402 100 120K 1% ET7 E3,541-120KLCT,541-1 20KLTR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1330113-CRCW0402120K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 120 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-120KLDKR,D10/CRC W0402 100 120K 1% ET7 E3,541-120KLCT,541-1 20KLTR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330113-CRCW0402120KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330113-CRCW0402120KFKED
Resistors - Chip Resistor - Surface Mount 1330113-CRCW0402120KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1330113-CRCW0402120K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 120 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-120KLDKR,D10/CRC W0402 100 120K 1% ET7 E3,541-120KLCT,541-1 20KLTR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330113-CRCW0402120KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 541-120KLDKR,D10/CRCW0402 100 120K 1% ET7 E3,541-120KLCT,541-120KLTR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW0402120KFKED - CRCW0402120KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402120KFKED
CRCW0402120KFKED
CRCW0402120KFKED CRCW0402120KFKED
CRCW0402120KFKED

CRCW0402120KFKED

Supplier's Site
Surface Mount Resistors - 6788737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788737
Surface Mount Resistors 6788737
Vishay CRCW0402120KFKED

Vishay CRCW0402120KFKED

Supplier's Site
Surface Mount Resistors - 6788737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788737P
Surface Mount Resistors 6788737P
Vishay CRCW0402120KFKED

Vishay CRCW0402120KFKED

Supplier's Site
Surface Mount Resistors - 1688287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688287
Surface Mount Resistors 1688287
Vishay CRCW0402120KFKED

Vishay CRCW0402120KFKED

Supplier's Site
Surface Mount Resistors - 1819238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819238
Surface Mount Resistors 1819238
Vishay CRCW0402120KFKED

Vishay CRCW0402120KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-120KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KLTR-ND
Chip Resistor - Surface Mount 541-120KLTR-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KLCT-ND
Chip Resistor - Surface Mount 541-120KLCT-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KLDKR-ND
Chip Resistor - Surface Mount 541-120KLDKR-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 16W 50V Resistor - 52-CRCW0402120KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 16W 50V Resistor
52-CRCW0402120KFKED
Automotive SMD 16W 50V Resistor 52-CRCW0402120KFKED
Thick Film Chip Resistor 0402 120kΩ 1% 1/16W 50V SMD AEC-Q200 Product overview: CRCW0402120KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402120KFKED can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0402 120kΩ 1% 1/16W 50V SMD AEC-Q200 Product overview: CRCW0402120KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402120KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402120KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402120KFKED
Chip Resistor - Surface Mount CRCW0402120KFKED
RES SMD 120K OHM 1% 1/16W 0402

RES SMD 120K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3400
Res, Thick Film, 120K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3400
RES, THICK FILM, 120K, 1%, 0.063W, 0402, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.063W, 0402, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.063W, 0402; Resistance Vishay - 52K6658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.063W, 0402; Resistance Vishay
52K6658
Res, Thick Film, 120K, 1%, 0.063W, 0402; Resistance Vishay 52K6658
RES, THICK FILM, 120K, 1%, 0.063W, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.063W, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3870 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3870
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3870
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1330113-CRCW0402120KFKED CRCW0402120KFKED 6788737 6788737P 1819238 541-120KLTR-ND 52-CRCW0402120KFKED CRCW0402120KFKED 42K3400 27W3870
Product Name Resistors - Chip Resistor - Surface Mount CRCW0402120KFKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive SMD 16W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 120K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 120000 ohms 120000 ohms 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details