Vishay Intertechnology, Inc. RES 11.8 OHM 1/16W 1% 0402 SMD CRCW040211R8FKTD

Description
RES 11.8ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 11.8ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/16W 1% 0402 SMD - CRCW040211R8FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/16W 1% 0402 SMD
CRCW040211R8FKTD
RES 11.8 OHM 1/16W 1% 0402 SMD CRCW040211R8FKTD
RES 11.8ohm 1/16W 1% 0402 SMD

RES 11.8ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040211R8FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040211R8FKTD-ND
Chip Resistor - Surface Mount CRCW040211R8FKTD-ND
11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040211R8FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040211R8FKTD
Resistors - Chip Resistor - Surface Mount CRCW040211R8FKTD
RES SMD 11.8 OHM 1% 1/16W 0402

RES SMD 11.8 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 11R8, 1%, 0.063W, 0402; Resistance Vishay - 43C3518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R8, 1%, 0.063W, 0402; Resistance Vishay
43C3518
Res, Thick Film, 11R8, 1%, 0.063W, 0402; Resistance Vishay 43C3518
RES, THICK FILM, 11R8, 1%, 0.063W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 11R8, 1%, 0.063W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Resistor, 11.8 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7516 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11.8 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7516
Thick Film Resistor, 11.8 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7516
THICK FILM RESISTOR, 11.8 OHM, 63mW, 1%, FULL REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 11.8 OHM, 63mW, 1%, FULL REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040211R8FKTD CRCW040211R8FKTD-ND CRCW040211R8FKTD 43C3518
Product Name RES 11.8 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 11R8, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details