Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 11.5ohms 1% CRCW040211R5FKED

Description
Thick Film Resistors - SMD 1/16watt 11.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 11.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 11.5ohms 1% - CRCW040211R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 11.5ohms 1%
CRCW040211R5FKED
Thick Film Resistors - SMD 1/16watt 11.5ohms 1% CRCW040211R5FKED
Thick Film Resistors - SMD 1/16watt 11.5ohms 1%

Thick Film Resistors - SMD 1/16watt 11.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-11.5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5LCT-ND
Chip Resistor - Surface Mount 541-11.5LCT-ND
11.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5LDKR-ND
Chip Resistor - Surface Mount 541-11.5LDKR-ND
11.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5LTR-ND
Chip Resistor - Surface Mount 541-11.5LTR-ND
11.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 11R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3394
Res, Thick Film, 11R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3394
RES, THICK FILM, 11R5, 1%, 0.063W, 0402, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R5, 1%, 0.063W, 0402, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040211R5FKED 541-11.5LCT-ND 42K3394
Product Name Thick Film Resistors - SMD 1/16watt 11.5ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 11R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details