Vishay Intertechnology, Inc. RES 11.3 OHM .125W 1% 0402 SMD CRCW040211R3FKEDHP

Description
RES 11.3ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 11.3ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM .125W 1% 0402 SMD - CRCW040211R3FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM .125W 1% 0402 SMD
CRCW040211R3FKEDHP
RES 11.3 OHM .125W 1% 0402 SMD CRCW040211R3FKEDHP
RES 11.3ohm .125W 1% 0402 SMD

RES 11.3ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040211R3FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040211R3FKEDHP-ND
Chip Resistor - Surface Mount CRCW040211R3FKEDHP-ND
11.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040211R3FKEDHP CRCW040211R3FKEDHP-ND
Product Name RES 11.3 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers