Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040211R0JNEDHP

Description
11 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
11 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040211R0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040211R0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040211R0JNEDHP-ND
11 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 11 OHM .125W 5% 0402 SMD - CRCW040211R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM .125W 5% 0402 SMD
CRCW040211R0JNEDHP
RES 11 OHM .125W 5% 0402 SMD CRCW040211R0JNEDHP
RES 11ohm .125W 5% 0402 SMD

RES 11ohm .125W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040211R0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040211R0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040211R0JNEDHP
RES SMD 11 OHM 5% 1/5W 0402

RES SMD 11 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040211R0JNEDHP-ND CRCW040211R0JNEDHP CRCW040211R0JNEDHP
Product Name Chip Resistor - Surface Mount RES 11 OHM .125W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details