VISHAY INTERTECHNOLOGY, INC.
CRCW040211R0FRT7 -- RES 11 OHM 1% 1/16W 0402
Vishay Intertechnology, Inc.
RES 11 OHM 1% 1/16W 0402
CRCW040211R0FRT7
Description
RES 11ohm 1% 1/16W 0402
Request a Quote
Email Supplier
Description
RES 11ohm 1% 1/16W 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW040211R0FRT7 |
|
Product Name
|
RES 11 OHM 1% 1/16W 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
140000 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details