Vishay Precision Group Chip Resistor - Surface Mount CRCW040211R0FKED

Description
11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-11.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0LTR-ND
Chip Resistor - Surface Mount 541-11.0LTR-ND
11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0LDKR-ND
Chip Resistor - Surface Mount 541-11.0LDKR-ND
11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0LCT-ND
Chip Resistor - Surface Mount 541-11.0LCT-ND
11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.0 OHM 1/16W 1% 0402 SMD - CRCW040211R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0 OHM 1/16W 1% 0402 SMD
CRCW040211R0FKED
RES 11.0 OHM 1/16W 1% 0402 SMD CRCW040211R0FKED
RES 11.0ohm 1/16W 1% 0402 SMD

RES 11.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 11R, 1%, 0.063W, 0402; Resistance Vishay - 52K6626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R, 1%, 0.063W, 0402; Resistance Vishay
52K6626
Res, Thick Film, 11R, 1%, 0.063W, 0402; Resistance Vishay 52K6626
RES, THICK FILM, 11R, 1%, 0.063W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 11R, 1%, 0.063W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6628
Res, Thick Film, 11R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6628
RES, THICK FILM, 11R, 1%, 0.063W, 0402, REEL; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R, 1%, 0.063W, 0402, REEL; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-11.0LTR-ND CRCW040211R0FKED 52K6626 52K6628
Product Name Chip Resistor - Surface Mount RES 11.0 OHM 1/16W 1% 0402 SMD Res, Thick Film, 11R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 11R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 11 ohms 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details