Vishay Precision Group Chip Resistor - Surface Mount - CRCW040211K8FKED CRCW040211K8FKED

Description
Manufacturer: Vishay Win Source Part Number: 915772-CRCW040211K8F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-11.8KLCT, 541-11.8KLTR, D10/CRCW0402 100 11K8 1% ET7 E3, 541-11.8KLDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915772-CRCW040211K8F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-11.8KLCT, 541-11.8KLTR, D10/CRCW0402 100 11K8 1% ET7 E3, 541-11.8KLDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040211K8FKED
915772-CRCW040211K8FKED
Chip Resistor - Surface Mount - CRCW040211K8FKED 915772-CRCW040211K8FKED
Manufacturer: Vishay Win Source Part Number: 915772-CRCW040211K8F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-11.8KLCT, 541-11.8KLTR, D10/CRCW0402 100 11K8 1% ET7 E3, 541-11.8KLDKR

Manufacturer: Vishay
Win Source Part Number: 915772-CRCW040211K8FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-11.8KLCT, 541-11.8KLTR, D10/CRCW0402 100 11K8 1% ET7 E3, 541-11.8KLDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.8KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.8KLCT-ND
Chip Resistor - Surface Mount 541-11.8KLCT-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.8KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.8KLDKR-ND
Chip Resistor - Surface Mount 541-11.8KLDKR-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.8KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.8KLTR-ND
Chip Resistor - Surface Mount 541-11.8KLTR-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.8K OHM 1/16W 1% 0402 SMD - CRCW040211K8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/16W 1% 0402 SMD
CRCW040211K8FKED
RES 11.8K OHM 1/16W 1% 0402 SMD CRCW040211K8FKED
RES 11.8Kohm 1/16W 1% 0402 SMD

RES 11.8Kohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW040211K8FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040211K8FKED
SMD 50V 63mW Resistor 52-CRCW040211K8FKED
0402 Thick Film Chip Resistor, 11.8kR 1%, 50V, 63mW, SMD Product overview: CRCW040211K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K8FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Chip Resistor, 11.8kR 1%, 50V, 63mW, SMD Product overview: CRCW040211K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K8FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 11K8, 1%, 0.063W, 0402; Resistance Vishay - 52K6624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K8, 1%, 0.063W, 0402; Resistance Vishay
52K6624
Res, Thick Film, 11K8, 1%, 0.063W, 0402; Resistance Vishay 52K6624
RES, THICK FILM, 11K8, 1%, 0.063W, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K8, 1%, 0.063W, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6625
Res, Thick Film, 11K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6625
RES, THICK FILM, 11K8, 1%, 0.063W, 0402, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K8, 1%, 0.063W, 0402, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 11.8K OHM 1% 1/16W 0402 - 873-CRCW040211K8FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 11.8K OHM 1% 1/16W 0402
873-CRCW040211K8FKED
RES SMD 11.8K OHM 1% 1/16W 0402 873-CRCW040211K8FKED
RES SMD 11.8K OHM 1% 1/16W 0402

RES SMD 11.8K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915772-CRCW040211K8FKED 541-11.8KLCT-ND CRCW040211K8FKED 52-CRCW040211K8FKED 52K6624 873-CRCW040211K8FKED
Product Name Chip Resistor - Surface Mount - CRCW040211K8FKED Chip Resistor - Surface Mount RES 11.8K OHM 1/16W 1% 0402 SMD SMD 50V 63mW Resistor Res, Thick Film, 11K8, 1%, 0.063W, 0402; Resistance Vishay RES SMD 11.8K OHM 1% 1/16W 0402
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers