Vishay Precision Group RES 11.5K OHM 1/16W 1% 0402 SMD CRCW040211K5FKTD

Description
RES 11.5Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 11.5Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/16W 1% 0402 SMD - CRCW040211K5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/16W 1% 0402 SMD
CRCW040211K5FKTD
RES 11.5K OHM 1/16W 1% 0402 SMD CRCW040211K5FKTD
RES 11.5Kohm 1/16W 1% 0402 SMD

RES 11.5Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040211K5FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040211K5FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040211K5FKTDCT-ND
RES SMD 11.5K OHM 1% 1/16W 0402

RES SMD 11.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040211K5FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040211K5FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040211K5FKTDDKR-ND
RES SMD 11.5K OHM 1% 1/16W 0402

RES SMD 11.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040211K5FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040211K5FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040211K5FKTDTR-ND
11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay - 36C8914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay
36C8914
Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay 36C8914
RES, THICK FILM, 11K5, 1%, 0.063W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 11K5, 1%, 0.063W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040211K5FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040211K5FKTD
Resistors - Chip Resistor - Surface Mount CRCW040211K5FKTD
RES SMD 11.5K OHM 1% 1/16W 0402

RES SMD 11.5K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040211K5FKTD 541-CRCW040211K5FKTDCT-ND 36C8914 CRCW040211K5FKTD
Product Name RES 11.5K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 11500 ohms 11500 ohms 11500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers