Vishay Precision Group Automotive 50V 0.063W Resistor CRCW040211K3FKED

Description
0402 Thick Film Resistor, 11.3kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040211K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K3FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 11.3kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040211K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K3FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 0.063W Resistor - 52-CRCW040211K3FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW040211K3FKED
Automotive 50V 0.063W Resistor 52-CRCW040211K3FKED
0402 Thick Film Resistor, 11.3kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040211K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K3FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 11.3kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040211K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K3FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-11.3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.3KLTR-ND
Chip Resistor - Surface Mount 541-11.3KLTR-ND
11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.3KLDKR-ND
Chip Resistor - Surface Mount 541-11.3KLDKR-ND
11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.3KLCT-ND
Chip Resistor - Surface Mount 541-11.3KLCT-ND
11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:11.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040211K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:11.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040211K3FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:11.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040211K3FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:11.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:11.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040211K3FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040211K3FKED
Resistors - Chip Resistor - Surface Mount CRCW040211K3FKED
RES SMD 11.3K OHM 1% 1/16W 0402

RES SMD 11.3K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 11K3, 1%, 0.063W, 0402; Resistance Vishay - 52K6622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K3, 1%, 0.063W, 0402; Resistance Vishay
52K6622
Res, Thick Film, 11K3, 1%, 0.063W, 0402; Resistance Vishay 52K6622
RES, THICK FILM, 11K3, 1%, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K3, 1%, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3391
Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3391
RES, THICK FILM, 11K3, 1%, 0.063W, 0402, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K3, 1%, 0.063W, 0402, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040211K3FKED 541-11.3KLTR-ND CRCW040211K3FKED CRCW040211K3FKED 52K6622
Product Name Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:11.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 11K3, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 11300 ohms 11300 ohms 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details