Vishay Precision Group Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW040211K3FKED.

Description
RES, THICK FILM, 11K3, 1%, 0.063W, 0402, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 11K3, 1%, 0.063W, 0402, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 25AC6971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
25AC6971
Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 25AC6971
RES, THICK FILM, 11K3, 1%, 0.063W, 0402, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K3, 1%, 0.063W, 0402, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC6971
Product Name Res, Thick Film, 11K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details