Vishay Intertechnology, Inc. RES 11K OHM 1/16W 5% 0402 SMD CRCW040211K0JNTD

Description
RES 11Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 11Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/16W 5% 0402 SMD - CRCW040211K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/16W 5% 0402 SMD
CRCW040211K0JNTD
RES 11K OHM 1/16W 5% 0402 SMD CRCW040211K0JNTD
RES 11Kohm 1/16W 5% 0402 SMD

RES 11Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040211K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040211K0JNTD-ND
Chip Resistor - Surface Mount CRCW040211K0JNTD-ND
11 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 11K 5% 200 Rt7 Rohs Compliant Vishay - 48P7523 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 11K 5% 200 Rt7 Rohs Compliant Vishay
48P7523
Crcw0402 11K 5% 200 Rt7 Rohs Compliant Vishay 48P7523
CRCW0402 11K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 11K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW040211K0JNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040211K0JNTD
Chip Resistor - Surface Mount CRCW040211K0JNTD
RES SMD 11K OHM 5% 1/16W 0402

RES SMD 11K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040211K0JNTD CRCW040211K0JNTD-ND 48P7523 CRCW040211K0JNTD
Product Name RES 11K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 11K 5% 200 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 11000 ohms 11000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details