Vishay Intertechnology, Inc. RES 11K OHM .125W 5% 0402 SMD CRCW040211K0JNEDHP

Description
RES 11Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 11Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM .125W 5% 0402 SMD - CRCW040211K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM .125W 5% 0402 SMD
CRCW040211K0JNEDHP
RES 11K OHM .125W 5% 0402 SMD CRCW040211K0JNEDHP
RES 11Kohm .125W 5% 0402 SMD

RES 11Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040211K0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040211K0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040211K0JNEDHP-ND
11 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040211K0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040211K0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040211K0JNEDHP
RES SMD 11K OHM 5% 1/5W 0402

RES SMD 11K OHM 5% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040211K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040211K0JNEDHP
Chip Resistor - Surface Mount CRCW040211K0JNEDHP
RES SMD 11K OHM 5% 1/5W 0402

RES SMD 11K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040211K0JNEDHP CRCW040211K0JNEDHP-ND CRCW040211K0JNEDHP CRCW040211K0JNEDHP
Product Name RES 11K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers