Vishay Precision Group Chip Resistor - Surface Mount CRCW0402118RFKED

Description
118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-118LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118LDKR-ND
Chip Resistor - Surface Mount 541-118LDKR-ND
118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118LCT-ND
Chip Resistor - Surface Mount 541-118LCT-ND
118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118LTR-ND
Chip Resistor - Surface Mount 541-118LTR-ND
118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 118 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 118 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CRCW0402118RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW0402118RFKED
SMD 16W Resistor 52-CRCW0402118RFKED
118R 1% 1/16W 0402 SMD Chip Resistor Product overview: CRCW0402118RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402118RFKED can be used for catalog matching and distributor lookup.

118R 1% 1/16W 0402 SMD Chip Resistor Product overview: CRCW0402118RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402118RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402118RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402118RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402118RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402118RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402118RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402118RFKED
RES SMD 118 OHM 1% 1/16W 0402

RES SMD 118 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 118R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6645
Res, Thick Film, 118R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6645
RES, THICK FILM, 118R, 1%, 0.063W, 0402, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118R, 1%, 0.063W, 0402, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-118LDKR-ND 52-CRCW0402118RFKED CRCW0402118RFKED CRCW0402118RFKED 52K6645
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 16W Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 118R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 118 ohms 118 ohms 118 ohms 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details