Vishay Precision Group OEM Souring CRCW0402115KFKED

Description
Category: OEM Souring Win Source Part Number: 1469621-CRCW0402115K FKED Manufacturer: Vishay
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1469621-CRCW0402115K FKED Manufacturer: Vishay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1469621-CRCW0402115KFKED - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469621-CRCW0402115K FKED Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469621-CRCW0402115KFKED
Manufacturer: Vishay

Buy Now
Surface Mount Resistors - 6788719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788719
Surface Mount Resistors 6788719
Vishay CRCW0402115KFKED

Vishay CRCW0402115KFKED

Supplier's Site
Surface Mount Resistors - 6788719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788719P
Surface Mount Resistors 6788719P
Vishay CRCW0402115KFKED

Vishay CRCW0402115KFKED

Supplier's Site
Surface Mount Resistors - 1819429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819429
Surface Mount Resistors 1819429
Vishay CRCW0402115KFKED

Vishay CRCW0402115KFKED

Supplier's Site
Surface Mount Resistors - 1688282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688282
Surface Mount Resistors 1688282
Vishay CRCW0402115KFKED

Vishay CRCW0402115KFKED

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402115KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402115KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402115KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-115KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115KLCT-ND
Chip Resistor - Surface Mount 541-115KLCT-ND
115 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

115 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-115KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115KLDKR-ND
Chip Resistor - Surface Mount 541-115KLDKR-ND
115 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

115 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-115KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115KLTR-ND
Chip Resistor - Surface Mount 541-115KLTR-ND
115 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

115 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW0402115KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW0402115KFKED
SMD 50V 63mW Resistor 52-CRCW0402115KFKED
0402 Thick Film Resistor, 115kR, 1%, 50V, 63mW, SMD Product overview: CRCW0402115KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402115KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 115kR, 1%, 50V, 63mW, SMD Product overview: CRCW0402115KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402115KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 115K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6641
Res, Thick Film, 115K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6641
RES, THICK FILM, 115K, 1%, 0.063W, 0402, REEL; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 115K, 1%, 0.063W, 0402, REEL; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 115K, 1%, 0.063W, 0402; Resistance Vishay - 52K6640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115K, 1%, 0.063W, 0402; Resistance Vishay
52K6640
Res, Thick Film, 115K, 1%, 0.063W, 0402; Resistance Vishay 52K6640
RES, THICK FILM, 115K, 1%, 0.063W, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 115K, 1%, 0.063W, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1469621-CRCW0402115KFKED 6788719 6788719P 1819429 CRCW0402115KFKED 541-115KLCT-ND 52-CRCW0402115KFKED 52K6641
Product Name OEM Souring Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount SMD 50V 63mW Resistor Res, Thick Film, 115K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 115000 ohms 115000 ohms 115000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details