Vishay Precision Group RES 113 OHM 1/16W 1% 0402 SMD CRCW0402113RFKTD

Description
RES 113ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 113ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/16W 1% 0402 SMD - CRCW0402113RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/16W 1% 0402 SMD
CRCW0402113RFKTD
RES 113 OHM 1/16W 1% 0402 SMD CRCW0402113RFKTD
RES 113ohm 1/16W 1% 0402 SMD

RES 113ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402113RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402113RFKTD-ND
Chip Resistor - Surface Mount CRCW0402113RFKTD-ND
113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 113 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7520 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 113 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7520
Thick Film Resistor, 113 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7520
THICK FILM RESISTOR, 113 OHM, 63mW, 1%, FULL REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 113 OHM, 63mW, 1%, FULL REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402113RFKTD CRCW0402113RFKTD-ND 07J7520
Product Name RES 113 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Resistor, 113 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details