Vishay Precision Group Chip Resistor - Surface Mount CRCW0402113RFKED

Description
113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-113LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113LTR-ND
Chip Resistor - Surface Mount 541-113LTR-ND
113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113LDKR-ND
Chip Resistor - Surface Mount 541-113LDKR-ND
113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113LCT-ND
Chip Resistor - Surface Mount 541-113LCT-ND
113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402113RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402113RFKED
Thick Film ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402113RFKED
Thick Film ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402113RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402113RFKED
Chip Resistor - Surface Mount CRCW0402113RFKED
RES SMD 113 OHM 1% 1/16W 0402

RES SMD 113 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 113R, 1%, 0.063W, 0402; Resistance Vishay - 52K6638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.063W, 0402; Resistance Vishay
52K6638
Res, Thick Film, 113R, 1%, 0.063W, 0402; Resistance Vishay 52K6638
RES, THICK FILM, 113R, 1%, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 113R, 1%, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 113R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6639
Res, Thick Film, 113R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6639
RES, THICK FILM, 113R, 1%, 0.063W, 0402, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113R, 1%, 0.063W, 0402, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-113LTR-ND CRCW0402113RFKED CRCW0402113RFKED 52K6638 52K6639
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Res, Thick Film, 113R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 113R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 113 ohms 113 ohms 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details