Vishay Precision Group Chip Resistor - Surface Mount CRCW0402113KFKED

Description
113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-113KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113KLDKR-ND
Chip Resistor - Surface Mount 541-113KLDKR-ND
113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113KLCT-ND
Chip Resistor - Surface Mount 541-113KLCT-ND
113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113KLTR-ND
Chip Resistor - Surface Mount 541-113KLTR-ND
113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 113K OHM 1/16W 1% 0402 SMD - CRCW0402113KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/16W 1% 0402 SMD
CRCW0402113KFKED
RES 113K OHM 1/16W 1% 0402 SMD CRCW0402113KFKED
RES 113Kohm 1/16W 1% 0402 SMD

RES 113Kohm 1/16W 1% 0402 SMD

Supplier's Site
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 113kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402113KFKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 113kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402113KFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 113kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402113KFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 113kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 113kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 113K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6637
Res, Thick Film, 113K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6637
RES, THICK FILM, 113K, 1%, 0.063W, 0402, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.063W, 0402, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 113K, 1%, 0.063W, 0402; Resistance Vishay - 52K6636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.063W, 0402; Resistance Vishay
52K6636
Res, Thick Film, 113K, 1%, 0.063W, 0402; Resistance Vishay 52K6636
RES, THICK FILM, 113K, 1%, 0.063W, 0402; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.063W, 0402; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8981 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8981
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8981
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 113 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 113 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-113KLDKR-ND CRCW0402113KFKED 17930-CRCW0402113KFKED 52K6637 26W8981
Product Name Chip Resistor - Surface Mount RES 113K OHM 1/16W 1% 0402 SMD 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 113kΩ 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 113K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details