Vishay Precision Group Thick Film Resistors - SMD 1/16watt 110ohms 5% CRCW0402110RJNED

Description
Thick Film Resistors - SMD 1/16watt 110ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 110ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 110ohms 5% - CRCW0402110RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 110ohms 5%
CRCW0402110RJNED
Thick Film Resistors - SMD 1/16watt 110ohms 5% CRCW0402110RJNED
Thick Film Resistors - SMD 1/16watt 110ohms 5%

Thick Film Resistors - SMD 1/16watt 110ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-110JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110JDKR-ND
Chip Resistor - Surface Mount 541-110JDKR-ND
110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110JTR-ND
Chip Resistor - Surface Mount 541-110JTR-ND
110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110JCT-ND
Chip Resistor - Surface Mount 541-110JCT-ND
110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 110R, 5%, 0.063W, 0402; Resistance Vishay - 89M6602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 5%, 0.063W, 0402; Resistance Vishay
89M6602
Res, Thick Film, 110R, 5%, 0.063W, 0402; Resistance Vishay 89M6602
RES, THICK FILM, 110R, 5%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 110R, 5%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402110RJNED 541-110JDKR-ND 89M6602
Product Name Thick Film Resistors - SMD 1/16watt 110ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 110R, 5%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details