Vishay Precision Group Chip Resistor - Surface Mount CRCW0402110RFKTD

Description
RES SMD 110 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 110 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402110RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402110RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402110RFKTDDKR-ND
RES SMD 110 OHM 1% 1/16W 0402

RES SMD 110 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402110RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402110RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402110RFKTDCT-ND
RES SMD 110 OHM 1% 1/16W 0402

RES SMD 110 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402110RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402110RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402110RFKTDTR-ND
110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402110RFKTD - CRCW0402110RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402110RFKTD
CRCW0402110RFKTD
CRCW0402110RFKTD CRCW0402110RFKTD
CRCW0402110RFKTD

CRCW0402110RFKTD

Supplier's Site
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay - 83C7827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay
83C7827
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay 83C7827
RES, THICK FILM, 110R, 1%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 110R, 1%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402110RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402110RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402110RFKTD
RES SMD 110 OHM 1% 1/16W 0402

RES SMD 110 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402110RFKTDDKR-ND CRCW0402110RFKTD 83C7827 CRCW0402110RFKTD
Product Name Chip Resistor - Surface Mount CRCW0402110RFKTD Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details