Vishay Precision Group Surface Mount Resistors CRCW0402110RFKED

Description
Vishay CRCW0402110RFKED
Request a Quote Datasheet
Description
Vishay CRCW0402110RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788715
Surface Mount Resistors 6788715
Vishay CRCW0402110RFKED

Vishay CRCW0402110RFKED

Supplier's Site
Surface Mount Resistors - 6788715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788715P
Surface Mount Resistors 6788715P
Vishay CRCW0402110RFKED

Vishay CRCW0402110RFKED

Supplier's Site
Surface Mount Resistors - 1688281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688281
Surface Mount Resistors 1688281
Vishay CRCW0402110RFKED

Vishay CRCW0402110RFKED

Supplier's Site
Surface Mount Resistors - 1819406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819406
Surface Mount Resistors 1819406
Vishay CRCW0402110RFKED

Vishay CRCW0402110RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-110LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110LTR-ND
Chip Resistor - Surface Mount 541-110LTR-ND
110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110LCT-ND
Chip Resistor - Surface Mount 541-110LCT-ND
110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110LDKR-ND
Chip Resistor - Surface Mount 541-110LDKR-ND
110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402110RFKED - CRCW0402110RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402110RFKED
CRCW0402110RFKED
CRCW0402110RFKED CRCW0402110RFKED
CRCW0402110RFKED

CRCW0402110RFKED

Supplier's Site
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 110Ω 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402110RFKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 110Ω 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402110RFKED
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 110Ω 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402110RFKED
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 110Ω 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 110Ω 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay - 52K6634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay
52K6634
Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay 52K6634
RES, THICK FILM, 110R, 1%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.063W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6635
Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6635
RES, THICK FILM, 110R, 1%, 0.063W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.063W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5273
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5273
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6788715 6788715P 1819406 541-110LTR-ND CRCW0402110RFKED 17930-CRCW0402110RFKED 52K6634 52K6635 61M5273
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW0402110RFKED 62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 110Ω 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 110R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 110R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details