Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402110KJNTD

Description
110 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402110KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402110KJNTD-ND
Chip Resistor - Surface Mount CRCW0402110KJNTD-ND
110 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 110K OHM 1/16W 5% 0402 SMD - CRCW0402110KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/16W 5% 0402 SMD
CRCW0402110KJNTD
RES 110K OHM 1/16W 5% 0402 SMD CRCW0402110KJNTD
RES 110Kohm 1/16W 5% 0402 SMD

RES 110Kohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 110K 5% 200 Rt7 Rohs Compliant Vishay - 48P7525 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 110K 5% 200 Rt7 Rohs Compliant Vishay
48P7525
Crcw0402 110K 5% 200 Rt7 Rohs Compliant Vishay 48P7525
CRCW0402 110K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 110K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402110KJNTD-ND CRCW0402110KJNTD 48P7525
Product Name Chip Resistor - Surface Mount RES 110K OHM 1/16W 5% 0402 SMD Crcw0402 110K 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details