Vishay Intertechnology, Inc. RES 110K OHM 1/16W 5% 0402 SMD CRCW0402110KJNED

Description
RES 110Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 110Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/16W 5% 0402 SMD - CRCW0402110KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/16W 5% 0402 SMD
CRCW0402110KJNED
RES 110K OHM 1/16W 5% 0402 SMD CRCW0402110KJNED
RES 110Kohm 1/16W 5% 0402 SMD

RES 110Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-110KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KJTR-ND
Chip Resistor - Surface Mount 541-110KJTR-ND
110 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402110KJNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402110KJNED
Resistors - Chip Resistor - Surface Mount CRCW0402110KJNED
RES SMD 110K OHM 5% 1/16W 0402

RES SMD 110K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402110KJNED 541-110KJTR-ND CRCW0402110KJNED
Product Name RES 110K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 110000 ohms 110000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details